Texas Instruments TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. TLV0832CDRG4

Description
8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC
Request a Quote Datasheet
Description
8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. - TLV0832CDRG4 - Texas Instruments
Dallas, TX, United States
TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch.
TLV0832CDRG4
TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. TLV0832CDRG4
8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC

8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832CDRG4
1269885-TLV0832CDRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832CDRG4 1269885-TLV0832CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269885-TLV0832CDRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 8 Number of Converters: 1 Family Name: TLV0832 Categories: Integrated Circuits (ICs) Sampling Rate: 44.7k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): WM0832LCD; WM0832LID; TLV0832CPE4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269885-TLV0832CDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: MUX-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: TLV0832
Categories: Integrated Circuits (ICs)
Sampling Rate: 44.7k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): WM0832LCD; WM0832LID; TLV0832CPE4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Analog-to-Digital Converter IC
700-TLV0832CDRG4
8-bit SOIC Analog-to-Digital Converter IC 700-TLV0832CDRG4
8-Bit 44.7kSPS SPI ADC, 2-Ch, 8-SOIC Product overview: TLV0832CDRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0832CDRG4 can be used for catalog matching and distributor lookup.

8-Bit 44.7kSPS SPI ADC, 2-Ch, 8-SOIC Product overview: TLV0832CDRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0832CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLV0832CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLV0832CDRG4-ND
Analog to Digital Converters (ADC) TLV0832CDRG4-ND
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV0832CDRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV0832CDRG4
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLV0832CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV0832CDRG4
Analog to Digital Converters (ADC) TLV0832CDRG4
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV0832CDRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV0832CDRG4
Data Acquisition - Analog to Digital Converters (ADC) TLV0832CDRG4
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV0832CDRG4 1269885-TLV0832CDRG4 700-TLV0832CDRG4 TLV0832CDRG4-ND TLV0832CDRG4 TLV0832CDRG4 TLV0832CDRG4
Product Name TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832CDRG4 8-bit SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers