Video Amp, 3 General Purpose 20-PDIP
100MHz Audio Amplifier IC, 3Ch, 12V Dual Supply, PDIP Product overview: TLS1233N from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 12V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 100MHz, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TLS1233N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055039-TLS1233N
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 3
Mounting: Through Hole
-3db Bandwidth: 100MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Supply Voltage - Operating: 11 V to 13 V
Operating Supply Current: 84mA
Channel Output Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Video Amplifiers Wide Band Video
Video Amp 3 General Purpose 20-PDIP
IC AMP GENERAL PURPOSE 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-10491-5-ND | 737-TLS1233N | 055039-TLS1233N | TLS1233N | TLS1233N | TLS1233N |
| Product Name | Video Amps and Modules | Dual 100MHz 12V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TLS1233N | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 11 to 13 volts | 12 volts | ||||
| Package Type | DIP; "20-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 20-PDIP | DIP; 20-DIP (0.300\", 7.62mm) | 28 mA | |
| RoHS Compliant | RoHS | |||||
| Bandwidth | 100 MHz |