Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers TLK2521IPAPG4

Description
Win Source Part Number: 1193410-TLK2521IPAPG 4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: TTL, VML Data Rate: 2.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/18 Voltage - Supply: 2.3V ~ 2.7V Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLK252 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1193410-TLK2521IPAPG 4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: TTL, VML Data Rate: 2.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/18 Voltage - Supply: 2.3V ~ 2.7V Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLK252 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1193410-TLK2521IPAPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1193410-TLK2521IPAPG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1193410-TLK2521IPAPG4
Win Source Part Number: 1193410-TLK2521IPAPG 4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 160 Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: TTL, VML Data Rate: 2.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/18 Voltage - Supply: 2.3V ~ 2.7V Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLK252 Product Status: Obsolete

Win Source Part Number: 1193410-TLK2521IPAPG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of Inputs: 18/1
Output Type: TTL, VML
Data Rate: 2.5Gbps
Function: Serializer/Deserializer
Input Type: LVTTL
Number of Outputs: 1/18
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLK252
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1193410-TLK2521IPAPG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVTTL
Output TTL, VML
Baud Rate 2.50E9 bps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details