Texas Instruments Interface - Interface - Serializers, Deserializers - TLK2521IPAP TLK2521IPAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 117257-TLK2521IPAP Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: TTL, VML Data Rate: 2.5Gbps Input Type: LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117257-TLK2521IPAP Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: TTL, VML Data Rate: 2.5Gbps Input Type: LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - TLK2521IPAP - 117257-TLK2521IPAP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK2521IPAP
117257-TLK2521IPAP
Interface - Interface - Serializers, Deserializers - TLK2521IPAP 117257-TLK2521IPAP
Manufacturer: Texas Instruments Win Source Part Number: 117257-TLK2521IPAP Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: TTL, VML Data Rate: 2.5Gbps Input Type: LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117257-TLK2521IPAP
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 18/1
Output Type: TTL, VML
Data Rate: 2.5Gbps
Input Type: LVTTL
Number of Outputs: 1/18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HTQFP (10x10)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 117257-TLK2521IPAP
Product Name Interface - Interface - Serializers, Deserializers - TLK2521IPAP
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details