TRANSCEIVER, 1.5-2.5GBPS, HVQFP-64; Logic Device Type:Transceiver; Logic Family / Base Number:-; Logic Case Style:HVQFP; No. of Pins:64Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Logic IC Family:-; Logic IC Base Number:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9953 |
| Product Name | Transceiver, 1.5-2.5Gbps, Hvqfp-64; Logic Device Type Texas Instruments |