Texas Instruments Interface - Interface - Serializers, Deserializers - TLK1501IRCPR TLK1501IRCPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269652-TLK1501IRCPR Packaging: Tape and Reel Mounting Style: SMD Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFP Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: TLK1501 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269652-TLK1501IRCPR Packaging: Tape and Reel Mounting Style: SMD Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFP Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: TLK1501 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - TLK1501IRCPR - 1269652-TLK1501IRCPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - TLK1501IRCPR
1269652-TLK1501IRCPR
Interface - Interface - Serializers, Deserializers - TLK1501IRCPR 1269652-TLK1501IRCPR
Manufacturer: Texas Instruments Win Source Part Number: 1269652-TLK1501IRCPR Packaging: Tape and Reel Mounting Style: SMD Number of Inputs: 16/1 Output Type: CML Data Rate: 1.5Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFP Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: TLK1501 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Texas Instruments
Win Source Part Number: 1269652-TLK1501IRCPR
Packaging: Tape and Reel
Mounting Style: SMD
Number of Inputs: 16/1
Output Type: CML
Data Rate: 1.5Gbps
Function: Serializer/Deserializer
Input Type: LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Supplier Device Package: 64-HVQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFP Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: TLK1501
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1269652-TLK1501IRCPR
Product Name Interface - Interface - Serializers, Deserializers - TLK1501IRCPR
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details