Texas Instruments High-Performance Analog Serializers, Deserializers TLK1501IRCPG4

Description
1.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)
Request a Quote Datasheet
Description
1.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - TLK1501IRCPG4-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
TLK1501IRCPG4-ND
Serializers, Deserializers TLK1501IRCPG4-ND
1.5Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 64-HVQFP (10x10)

1.5Gbps Serializer/Deserializer 16/1 Input 1/16 Output 64-HVQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number TLK1501IRCPG4-ND
Product Name Serializers, Deserializers
Package Type Other; 64-PowerVFQFP
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-TK - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
DS92LV8028 8 Channel 10:1 Serializer - DS92LV8028TUF/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers