Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHAR TLK1221RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032819-TLK1221RHAR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: TLK1221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN-EP (6x6) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): KSZ8001LI; KSZ8001LI-TR; KSZ8041FTLI-S; KSZ8001SLI; Introduction Date: October 16, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032819-TLK1221RHAR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: TLK1221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN-EP (6x6) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): KSZ8001LI; KSZ8001LI-TR; KSZ8041FTLI-S; KSZ8001SLI; Introduction Date: October 16, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHAR - 032819-TLK1221RHAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHAR
032819-TLK1221RHAR
Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHAR 032819-TLK1221RHAR
Manufacturer: Texas Instruments Win Source Part Number: 032819-TLK1221RHAR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: TLK1221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN-EP (6x6) Supply Voltage - Operating: 2.3 V to 2.7 V Alternative Parts (Cross-Reference): KSZ8001LI; KSZ8001LI-TR; KSZ8041FTLI-S; KSZ8001SLI; Introduction Date: October 16, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032819-TLK1221RHAR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: TLK1221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN-EP (6x6)
Supply Voltage - Operating: 2.3 V to 2.7 V
Alternative Parts (Cross-Reference): KSZ8001LI; KSZ8001LI-TR; KSZ8041FTLI-S; KSZ8001SLI;
Introduction Date: October 16, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK1221RHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK1221RHAR
Drivers, Receivers, Transceivers TLK1221RHAR
1/1 Transceiver Full IEEE 802.3 40-VQFN (6x6)

1/1 Transceiver Full IEEE 802.3 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 032819-TLK1221RHAR TLK1221RHAR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK1221RHAR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details