TLK1221EVM Interface SerDes (Serializer / De-Serializer) No TLK1221 600Mbps ~ 1.3Gbps
TLK1221 Serializer, Deserializer (SerDes) Interface Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 797017-TLK1221EVM
Main Purpose: Interface, Serializer, Deserializer (SerDes)
Supplied Contents: Board(s)
Primary Attributes: 600Mbps ~ 1.3Gbps
Embedded: No
Utilized IC / Part: TLK1221
Secondary Attributes: LVPECL Output Logic
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
EVAL MODULE FOR TLK1221
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TLK1221EVM | 296-31027-ND | 797017-TLK1221EVM | TLK1221EVM |
| Product Name | TLK1221EVM Interface SerDes (Serializer / De-Serializer) No TLK1221 600Mbps ~ 1.3Gbps | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - TLK1221EVM | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |