Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK1201AIRCPG4 TLK1201AIRCPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 811042-TLK1201AIRCPG 4 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: TLK1201
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811042-TLK1201AIRCPG 4 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: TLK1201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201AIRCPG4 - 811042-TLK1201AIRCPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201AIRCPG4
811042-TLK1201AIRCPG4
Interface - Interface - Drivers, Receivers, Transceivers - TLK1201AIRCPG4 811042-TLK1201AIRCPG4
Manufacturer: Texas Instruments Win Source Part Number: 811042-TLK1201AIRCPG 4 Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 64-HVQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: TLK1201

Manufacturer: Texas Instruments
Win Source Part Number: 811042-TLK1201AIRCPG4
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-HVQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V
Part Number Series: TLK1201

Buy Now
Drivers, Receivers, Transceivers - TLK1201AIRCPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK1201AIRCPG4
Drivers, Receivers, Transceivers TLK1201AIRCPG4
1/1 Transceiver Full IEEE 802.3 64-HVQFP (10x10)

1/1 Transceiver Full IEEE 802.3 64-HVQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 811042-TLK1201AIRCPG4 TLK1201AIRCPG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK1201AIRCPG4 Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 64-PowerVFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details