Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLK106LRHBR

Description
Win Source Part Number: 1383624-TLK106LRHBR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,000 pcs Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A991B1 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLK106 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1383624-TLK106LRHBR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,000 pcs Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A991B1 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLK106 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1383624-TLK106LRHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1383624-TLK106LRHBR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1383624-TLK106LRHBR
Win Source Part Number: 1383624-TLK106LRHBR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,000 pcs Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A991B1 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TLK106 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1383624-TLK106LRHBR
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A991B1
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLK106
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK106LRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK106LRHBR
Drivers, Receivers, Transceivers TLK106LRHBR
1/1 Transceiver MII, RMII 32-VQFN (5x5)

1/1 Transceiver MII, RMII 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1383624-TLK106LRHBR TLK106LRHBR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details