Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TLK105RHBR TLK105RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1108804-TLK105RHBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): LAN8710A-EZC-TR; TLK105RHBT; LAN8710A-EZC-TR-ABC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1108804-TLK105RHBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): LAN8710A-EZC-TR; TLK105RHBT; LAN8710A-EZC-TR-ABC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLK105RHBR - 1108804-TLK105RHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK105RHBR
1108804-TLK105RHBR
Interface - Interface - Drivers, Receivers, Transceivers - TLK105RHBR 1108804-TLK105RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1108804-TLK105RHBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): LAN8710A-EZC-TR; TLK105RHBT; LAN8710A-EZC-TR-ABC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108804-TLK105RHBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): LAN8710A-EZC-TR; TLK105RHBT; LAN8710A-EZC-TR-ABC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLK105RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLK105RHBR
Drivers, Receivers, Transceivers TLK105RHBR
1/1 Transceiver Half MII, RMII 32-VQFN (5x5)

1/1 Transceiver Half MII, RMII 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1108804-TLK105RHBR TLK105RHBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLK105RHBR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details