The TLIN14413DMTRQ1 is an automotive-grade LIN physical layer transceiver with an integrated 3.3 V low dropout voltage regulator and configurable watchdog, designed for single-wire communication in vehicle networks up to 100 kbps. It operates from a 5.5 V to 28 V supply, with ±42 V bus fault protection and supports wake-up via LIN bus, EN, or WAKE pins. The device is housed in a 14-pin VSON package measuring 3.00 mm × 4.50 mm and meets AEC-Q100 Grade 1 temperature requirements from -40°C to 125°C. Its LDO provides up to 125 mA output current at 12 V and 100°C. The part is RoHS compliant, marked for lead-free assembly, and rated for operation in automotive body electronics, lighting, and infotainment systems.
Automotive local interconnect network transceiver with integrated voltage regulator and watchdog 14-VSON -40 to 125 Product overview: TLIN14413DMTRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLIN14413DMTRQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 710-TLIN14413DMTRQ1 |
| Product Name | Automotive Voltage Regulator IC |
| Operating Temperature | -40 C (-40 F) |