LDO, FIXED, 5V, 0.7A, TO-263-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:700mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5432 |
| Product Name | Ldo, Fixed, 5V, 0.7A, To-263-5; Output Type Texas Instruments |
| Input Voltage | 5.5 to 42 volts |