Operational Amplifier, 2 Func, 9000uV Offset-Max, BIPolar, PDSO16
High-Speed JFET-Input Dual Operational Amplifier w/Switched-Capacitor
Win Source Part Number: 1342262-TLE2682IDW
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 1.1 mV
Current - Supply: 3.1mA (x2 Channels)
Current - Output / Channel: 48 mA
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 15 V
IC OPAMP GP 2 CIRCUIT 16SOIC
General Purpose Amplifier 2 Circuit 16-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2682IDW | 687-TLE2682IDW | 1342262-TLE2682IDW | TLE2682IDW | TLE2682IDW |
| Product Name | Dual SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; SOP16 | SOIC | 16-SOIC (0.295", 7.50mm Width) | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Source Current (IS) | 3.1 milliamps | 3.1 milliamps | |||
| VOS | 1.1 millivolts | 1.1 millivolts | |||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA |