Dual uPower JFET Op Amp, 1500kHz BW, 3.4V/µs SR, 16-SOIC Product overview: TLE2662IDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1500kHz, 3.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1500kHz, 3.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2662IDWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342300-TLE2662IDWR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 35 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Texas Instruments
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16
Amplifier Circuit
OPERATIONAL AMPLIFIER, 2 FUNC, 5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TLE2662IDWR | 1342300-TLE2662IDWR | TLE2662IDWR | TLE2662IDWR | TLE2662IDWR |
| Product Name | Dual 1500kHz 3.4V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 C (-40 F) |