Texas Instruments High-Performance Analog Dual SOIC Operational Amplifier IC TLE2662IDW

Description
Dual uPower JFET-Input Operational Amplifier w/Switched-Capacitor Voltage Converter 16-SOIC Product overview: TLE2662IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2662IDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual uPower JFET-Input Operational Amplifier w/Switched-Capacitor Voltage Converter 16-SOIC Product overview: TLE2662IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2662IDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOIC Operational Amplifier IC
687-TLE2662IDW
Dual SOIC Operational Amplifier IC 687-TLE2662IDW
Dual uPower JFET-Input Operational Amplifier w/Switched-Capacitor Voltage Converter 16-SOIC Product overview: TLE2662IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2662IDW can be used for catalog matching and distributor lookup.

Dual uPower JFET-Input Operational Amplifier w/Switched-Capacitor Voltage Converter 16-SOIC Product overview: TLE2662IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2662IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1342264-TLE2662IDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1342264-TLE2662IDW
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1342264-TLE2662IDW
Win Source Part Number: 1342264-TLE2662IDW Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Amplifier Type: General Purpose Slew Rate: 3.4V/µs Gain Bandwidth Product: 2 MHz Current - Input Bias: 4 pA Voltage - Input Offset: 900 µV Current - Supply: 625µA (x2 Channels) Current - Output / Channel: 80 mA Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 15 V

Win Source Part Number: 1342264-TLE2662IDW
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Amplifier Type: General Purpose
Slew Rate: 3.4V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 4 pA
Voltage - Input Offset: 900 µV
Current - Supply: 625µA (x2 Channels)
Current - Output / Channel: 80 mA
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 15 V

Buy Now Datasheet
 - TLE2662IDW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2662IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2662IDW
Integrated Circuits (ICs) - Linear - Amplifiers TLE2662IDW
IC OPAMP GP 2 CIRCUIT 16SOIC

IC OPAMP GP 2 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2662IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2662IDW
Instrumentation, OP Amps, Buffer Amps TLE2662IDW
General Purpose Amplifier 2 Circuit 16-SOIC

General Purpose Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2662IDW 1342264-TLE2662IDW TLE2662IDW TLE2662IDW TLE2662IDW
Product Name Dual SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOIC 16-SOIC (0.295", 7.50mm Width) SOP; SOP16 16-SOIC (0.295, 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Source Current (IS) 0.6250 milliamps 0.6250 milliamps
VOS 0.9000 millivolts 0.9000 millivolts
IBIAS 4.00E-6 µA 4.00E-6 µA
GBW 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data