Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Package / Case: 8-SOIC
Supplier Device Package: 8-SOIC
Current - Supply: 400µA
Voltage - Input: 4V ~ 40V
Temperature Coefficient: 25ppm/°C Typical
Automotive Rail Splitter Precision Virtual Ground 8-SOIC -40 to 125 Product overview: TLE2426QDRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426QDRQ1 can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
IC VREF GND REF ADJ 1% 8SOIC
IC VREF GND REF ADJ 1% 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426QDRQ1 | TLE2426QDRQ1-ND | TLE2426QDRQ1 | TLE2426QDRQ1 | |
| Product Name | Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Reference | Automotive SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; Tape & Reel (TR) | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| TC | 25 ppm/C | 25 ppm/C | |||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | Ground Reference (Virtual) | ||
| VREF Type | Programmable | Programmable |