Texas Instruments Standard Linear and Logic Voltage Reference Type Texas Instruments TLE2426MD.

Description
Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Description
Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Texas Instruments - 15AC4691 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Texas Instruments
15AC4691
Voltage Reference Type Texas Instruments 15AC4691
Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 15AC4691
Product Name Voltage Reference Type Texas Instruments
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - PMIC - Voltage Reference - AD2702JD - 859426-AD2702JD - Win Source Electronics
Specs
Package Type DIP; Other; 14-CERDIP
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
300nA NanoPower Voltage References - ISL21080CIH333Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 50 ppm/C
View Details
6 suppliers