JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108617-TLE2161IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 10 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3.5 V to 18 V
Operating Supply Current: 290μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
1-Ch JFET Op Amp, 5.8MHz BW, 80mA Out, 18V, 8-SOIC Product overview: TLE2161IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 80mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2161IDRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps JFET-Inp Hi-Out-Drv Lo-Pwr Decompensated
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2161IDRG4 | 1108617-TLE2161IDRG4 | 687-TLE2161IDRG4 | TLE2161IDRG4-ND | TLE2161IDRG4 | TLE2161IDRG4 | TLE2161IDRG4 | TLE2161IDRG4 |
| Product Name | TLE2161 JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2161IDRG4 | 5.8MHz 80mA 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 3.5 to 18 volts | 18 volts | 7 volts | ||||
| VOS | 3.1 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||
| Quiescent Current (IQ) | 325 microamps | |||||||
| CMRR | 65 dB |