JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier 8-SOIC 0 to 70
TLE2161 JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier
5.8MHz Op Amp, JFET Input, 80mA Output, 18V, 8-SOIC Product overview: TLE2161CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 80mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2161CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032779-TLE2161CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 10 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3.5 V to 18 V
Operating Supply Current: 290μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low Power JFET
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2161CD | TLE2161CD | 687-TLE2161CD | 032779-TLE2161CD | 296-10480-5-ND | TLE2161CD | TLE2161CD | TLE2161CD |
| Product Name | TLE2161 JFET-Input High-Output-Drive Low-Power Decompensated Operational Amplifier | 5.8MHz 80mA 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2161CD | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 3.5 to 18 volts | 3.5 to 18 volts | |||||
| VOS | 3.1 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||
| Quiescent Current (IQ) | 325 microamps | |||||||
| CMRR | 65 dB |