Enhanced Product Excaliber Low-Noise High-Speed Precision Quad Operational Amplifier 16-SOIC -55 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
TLE2144-EP Enhanced Product Excaliber Low-Noise High-Speed Precision Quad Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1108614-TLE2144MDWRE
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 13.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quad Op Amp, 5.9MHz GBW, 45V/µs SR, 4 Ch, SOIC Product overview: TLE2144MDWREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.9MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.9MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144MDWREP can be used for catalog matching and distributor lookup.
Precision Amplifiers EP Quad Op Amp
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2144MDWREP | 296-24007-1-ND | TLE2144MDWREP | 1108614-TLE2144MDWREP | 687-TLE2144MDWREP | TLE2144MDWREP | TLE2144MDWREP | TLE2144MDWREP | TLE2144MDWREP |
| Product Name | TLE2144-EP Enhanced Product Excaliber Low-Noise High-Speed Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144MDWREP | Quad 5.9MHz 45V SOIC Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| VOS | 3.8 millivolts | 0.6000 millivolts | 0.6000 millivolts | ||||||
| GBW | 5.8 MHz | 5.9 MHz | 5.9 MHz | ||||||
| Slew Rate | 45 V/µs | 45 V/µs | 45 V/µs | 45 V/µs | 4.50E-5 V/µs | 45 V/µs | |||
| Input Voltage Noise (Vn) | 10.5 nV/rt.Hz |