Texas Instruments TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier TLE2144IN

Description
Quad Low-Noise High-Speed Precision Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Quad Low-Noise High-Speed Precision Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier - TLE2144IN - Texas Instruments
Dallas, TX, United States
TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier
TLE2144IN
TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier TLE2144IN
Quad Low-Noise High-Speed Precision Operational Amplifier 14-PDIP

Quad Low-Noise High-Speed Precision Operational Amplifier 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144IN - 1108613-TLE2144IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144IN
1108613-TLE2144IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144IN 1108613-TLE2144IN
Manufacturer: Texas Instruments Win Source Part Number: 1108613-TLE2144IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 13.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108613-TLE2144IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 13.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5.8MHz 45V 22V Operational Amplifier IC
687-TLE2144IN
Quad 5.8MHz 45V 22V Operational Amplifier IC 687-TLE2144IN
Quad Op Amp, 5.8MHz BW, 45V/µs SR, 85dB CMRR, 22V Op, 14-PDIP Product overview: TLE2144IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.8MHz, 45V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144IN can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.8MHz BW, 45V/µs SR, 85dB CMRR, 22V Op, 14-PDIP Product overview: TLE2144IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.8MHz, 45V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10474-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10474-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10474-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2144IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2144IN
Integrated Circuits (ICs) - Linear - Amplifiers TLE2144IN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2144IN
Precision Amplifiers TLE2144IN
Precision Amplifiers Quad High Speed

Precision Amplifiers Quad High Speed

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2144IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2144IN
Instrumentation, OP Amps, Buffer Amps TLE2144IN
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2144IN 1108613-TLE2144IN 687-TLE2144IN 296-10474-5-ND TLE2144IN TLE2144IN TLE2144IN
Product Name TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144IN Quad 5.8MHz 45V 22V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 22 volts 4 volts
VOS 3.8 millivolts 0.6000 millivolts 0.2900 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKJ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers