Quad Low-Noise High-Speed Precision Operational Amplifier 14-PDIP
Operational Amplifier, 4 Func, 2400uV Offset-Max, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1108611-TLE2144CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 13.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quad Op Amp, 5.8MHz BW, 45V/µs SR, 22V Dual Supply, 14-PDIP Product overview: TLE2144CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 5.8MHz, 45V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 5.8MHz, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144CN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Precision Amplifiers Quad High Speed
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2144CN | 6612031 | TLE2144CN | 1108611-TLE2144CN | 687-TLE2144CN | 296-10472-5-ND | TLE2144CN | TLE2144CN | TLE2144CN | TLE2144CN |
| Product Name | TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CN | Dual Quad 5.8MHz 45V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | 4 volts | ||||||
| VOS | 3.8 millivolts | 0.6000 millivolts | 0.2900 millivolts | |||||||
| Quiescent Current (IQ) | 4400 microamps | |||||||||
| CMRR | 85 dB |