Texas Instruments TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier TLE2144CDW

Description
Quad Low-Noise High-Speed Precision Operational Amplifier 16-SOIC
Request a Quote Datasheet
Description
Quad Low-Noise High-Speed Precision Operational Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier - TLE2144CDW - Texas Instruments
Dallas, TX, United States
TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier
TLE2144CDW
TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier TLE2144CDW
Quad Low-Noise High-Speed Precision Operational Amplifier 16-SOIC

Quad Low-Noise High-Speed Precision Operational Amplifier 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.8MHz 45V SOIC Operational Amplifier IC
687-TLE2144CDW
Quad 5.8MHz 45V SOIC Operational Amplifier IC 687-TLE2144CDW
Quad Op Amp, 5.8MHz BW, 45V/µs SR, 85dB CMRR, SOIC Product overview: TLE2144CDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144CDW can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.8MHz BW, 45V/µs SR, 85dB CMRR, SOIC Product overview: TLE2144CDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144CDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2683594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2683594
Op Amps 2683594
Texas Instruments TLE2144CDW

Texas Instruments TLE2144CDW

Supplier's Site
Op Amps - 2683595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2683595
Op Amps 2683595
Texas Instruments TLE2144CDW

Texas Instruments TLE2144CDW

Supplier's Site
Op Amps - 2683595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2683595P
Op Amps 2683595P
Texas Instruments TLE2144CDW

Texas Instruments TLE2144CDW

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-10471-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10471-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10471-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CDW - 133621-TLE2144CDW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CDW
133621-TLE2144CDW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CDW 133621-TLE2144CDW
Manufacturer: Texas Instruments Win Source Part Number: 133621-TLE2144CDW Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 13.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133621-TLE2144CDW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 13.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CDW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2144CDW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2144CDW
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
IC OPAMP GP 4 CIRCUIT 16SOIC - 815-TLE2144CDW - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 16SOIC
815-TLE2144CDW
IC OPAMP GP 4 CIRCUIT 16SOIC 815-TLE2144CDW
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2144CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2144CDW
Instrumentation, OP Amps, Buffer Amps TLE2144CDW
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2144CDW
Precision Amplifiers TLE2144CDW
Precision Amplifiers Quad High Speed

Precision Amplifiers Quad High Speed

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2144CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2144CDW
Integrated Circuits (ICs) - Linear - Amplifiers TLE2144CDW
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2144CDW 687-TLE2144CDW 2683594 296-10471-5-ND 133621-TLE2144CDW TLE2144CDW 815-TLE2144CDW TLE2144CDW TLE2144CDW TLE2144CDW
Product Name TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier Quad 5.8MHz 45V SOIC Operational Amplifier IC Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CDW Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 4 CIRCUIT 16SOIC Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 22 volts 4 to 44 volts 44 volts
VOS 3.8 millivolts 0.6000 millivolts 0.2900 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-7704301VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers