The TLE2144AM is a high-performance, quad operational amplifier designed for applications requiring low noise, high slew rate, and wide supply voltage range. It is available in a 20-pin LCCC package measuring 8.89mm × 8.89mm and is characterized for operation from −55°C to 125°C. The device features a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and can drive capacitive loads up to 10000pF. Its output can swing to within 0.1V of the positive supply and 1V of the negative supply. Short-circuit output current is specified at a minimum of 20mA. The device operates from single or split supplies ranging from 4V to 44V, and includes an input stage optimized for low audio-band noise. It is a tighter offset voltage grade of the TLE2144 family and pin-compatible with standard industry products.
High Speed High Drive Precision Quad Operational Amplifier 20-LCCC -55 to 125
Win Source Part Number: 1383614-TLE2144AMFKB
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: Excalibur™
Package: Tube
Number of Circuits: 4
Output Type: Push-Pull, Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 5.9 MHz
Current - Input Bias: 700 nA
Voltage - Input Offset: 500 µV
Current - Supply: 13.8mA
Current - Output / Channel: 50 mA
Mounting Type: Surface Mount
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 44 V
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs
High Speed High Drive Precision Quad Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2144AMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144AMFKB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 20-LCCC (8.89x8.89)
HIGH SPEED HIGH DRIVE PRECISION
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2144AMFKB | 1383614-TLE2144AMFKB | 687-TLE2144AMFKB | TLE2144AMFKB | TLE2144AMFKB |
| Product Name | TLE2144AM High Speed High Drive Precision Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||
| GBW | 5.8 MHz | 5.9 MHz | 5.9 MHz | ||
| Slew Rate | 45 V/µs | 45 V/µs | 45 V/µs | 45 V/µs | 4.50E-5 V/µs |
| Input Voltage Noise (Vn) | 10.5 nV/rt.Hz | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |