The TLE2142MFKB is a high-speed, high-drive, precision dual operational amplifier in a 20-pin LCCC package measuring 8.89mm × 8.89mm, rated for operation from −55°C to 125°C. It features a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, a minimum short-circuit output current of 20mA, and can drive loads up to 10000pF. The device operates from single or split supplies of 4V to 44V and provides a large output swing of VCC− + 0.1V to VCC+ − 1V.
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2142MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142MFKB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269380-TLE2142MFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
HIGH SPEED HIGH DRIVE PRECISION
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 20-LCCC (8.89x8.89)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142MFKB | 687-TLE2142MFKB | 1269380-TLE2142MFKB | TLE2142MFKB | TLE2142MFKB |
| Product Name | TLE2142M High Speed High Drive Precision Dual Operational Amplifier | Dual Operational Amplifier IC | Electronic Wholesale - TLE2142MFKB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 4 volts | ||
| VOS | 1.2 millivolts | 0.2900 millivolts | |||
| Quiescent Current (IQ) | 4400 microamps | ||||
| CMRR | 85 dB | ||||
| GBW | 5.8 MHz | 5.9 MHz |