High Speed High Drive Precision Dual Operational Amplifier 8-SOIC
Dual Op Amp, 5.8MHz GBW, 45V/µs Slew Rate, 8-SOIC Product overview: TLE2142MDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142MDG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 796945-TLE2142MDG4
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Family Name: TLE2142
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.9mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 5.9MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MC33072ADR2; MC33072DR2; MC33072D; MC34072VD;
Introduction Date: March 06, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Hi Spd Hi Drive Precsion Dual Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142MDG4 | 687-TLE2142MDG4 | 296-34395-5-ND | 796945-TLE2142MDG4 | TLE2142MDG4 | TLE2142MDG4 | TLE2142MDG4 | TLE2142MDG4 |
| Product Name | TLE2142M High Speed High Drive Precision Dual Operational Amplifier | Dual 5.8MHz 45V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142MDG4 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 volts | 44 volts | ||||
| VOS | 1.2 millivolts | 0.2900 millivolts | 0.2900 millivolts | 0.2900 millivolts | ||||
| Quiescent Current (IQ) | 4400 microamps | |||||||
| CMRR | 85 dB |