Dual Low-Noise High-Speed Precision Operational Amplifier 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 055018-TLE2142IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 85dB CMRR, 22V, PDIP Product overview: TLE2142IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Precision Amplifiers Dual High Speed
IC OPAMP GP 2 CIRCUIT 8DIP
IC, OP AMP, DUAL HI SPEED; No. of Amplifiers:2 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142IP | 296-10467-5-ND | 055018-TLE2142IP | 687-TLE2142IP | TLE2142IP | TLE2142IP | TLE2142IP | 28AH5429 | TLE2142IP |
| Product Name | TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142IP | Dual 5.8MHz 45V 22V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Hi Speed; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | 2 to 22 volts | 4 volts | ||||
| VOS | 1.9 millivolts | 0.2900 millivolts | 0.2900 millivolts | ||||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |