Dual Low-Noise High-Speed Precision Operational Amplifier 8-SOIC
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 8-SOIC Product overview: TLE2142IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032777-TLE2142IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Family Name: TLE2142
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Alternative Parts (Cross-Reference): MC33072AD; BA10358F-T1; TS358CS RL; BA4580YF-MGE2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
OPERATIONAL AMPLIFIER, DUAL, 5.8MHZ, 45V/US, SOIC-8, 2 AMPLIFIER, 5.8MHZ, 45V/S, 2V TO 22V, SOIC, 8PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
5.9MHz 700nA Dual SOIC-8 Precision OpAmps ROHS
OP-AMP, DUAL, 5.8MHZ, 45V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Dual Lo-Noise Hi-Spd Precision
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 5.9MHZ 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2142IDR | 687-TLE2142IDR | 296-26773-6-ND | 032777-TLE2142IDR | 16952412 | TLE2142IDR | TLE2142IDR | 26AJ9945 | TLE2142IDR | TLE2142IDR | TLE2142IDR | TLE2142IDR | 815-TLE2142IDR |
| Product Name | TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier | Dual 5.8MHz 45V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142IDR | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Op-Amp, Dual, 5.8Mhz, 45V/us, Soic-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.9MHZ 8SOIC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 4 volts | 4 volts | ||||||||
| VOS | 1.9 millivolts | 0.2900 millivolts | 0.2900 millivolts | 0.2900 millivolts | |||||||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||||||
| CMRR | 85 dB |