Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPWRG4 TLE2142CPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269378-TLE2142CPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269378-TLE2142CPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPWRG4 - 1269378-TLE2142CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPWRG4
1269378-TLE2142CPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPWRG4 1269378-TLE2142CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269378-TLE2142CPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269378-TLE2142CPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 5.8MHz 45V TSSOP Operational Amplifier IC
687-TLE2142CPWRG4
Dual 5.8MHz 45V TSSOP Operational Amplifier IC 687-TLE2142CPWRG4
Dual Op Amp, 5.8MHz BW, 290uV Vos, 45V/µs SR, TSSOP-16 Product overview: TLE2142CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CPWRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.8MHz BW, 290uV Vos, 45V/µs SR, TSSOP-16 Product overview: TLE2142CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 5.9MHZ DUAL 16TSSOP - 815-TLE2142CPWRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 5.9MHZ DUAL 16TSSOP
815-TLE2142CPWRG4
IC OPAMP GP 5.9MHZ DUAL 16TSSOP 815-TLE2142CPWRG4
IC OPAMP GP 5.9MHZ DUAL 16TSSOP

IC OPAMP GP 5.9MHZ DUAL 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1269378-TLE2142CPWRG4 687-TLE2142CPWRG4 815-TLE2142CPWRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPWRG4 Dual 5.8MHz 45V TSSOP Operational Amplifier IC IC OPAMP GP 5.9MHZ DUAL 16TSSOP
Standards RoHS
Supply Voltage (VS) 22 volts
Slew Rate 45 V/µs
Bandwidth 5.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD545KH - 859503-AD545KH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Audio Amplifier ICs - 1899341P - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details