Dual Low-Noise High-Speed Precision Operational Amplifier 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269377-TLE2142CPWR
Series: Excalibur
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Family Name: TLE2142
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 5.9MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MAX428C/D; MAX428C/D+; MAX428ACSA;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-TSSOP
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 2-22V, 105°C, TSSOP Product overview: TLE2142CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, 22V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CPWR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 16TSSOP
IC OPAMP GP 2 CIRCUIT 16TSSOP
IC OPAMP GP 2 CIRCUIT 16TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-TSSOP
Precision Amplifiers Dual Lo-Noise Hi-Spd Precision
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142CPWR | 1269377-TLE2142CPWR | 296-10465-2-ND | 687-TLE2142CPWR | TLE2142CPWR | TLE2142CPWR | TLE2142CPWR | TLE2142CPWR | TLE2142CPWR |
| Product Name | TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPWR | Instrumentation, Op Amps, Buffer Amps | Dual 5.8MHz 45V 22V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 volts | ||||||
| VOS | 1.9 millivolts | 0.2900 millivolts | 0.2900 millivolts | 0.2900 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |