Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPG4 TLE2142CPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1108608-TLE2142CPG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 290μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 6.9mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1108608-TLE2142CPG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 290μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 6.9mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPG4 - 1108608-TLE2142CPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPG4
1108608-TLE2142CPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPG4 1108608-TLE2142CPG4
Manufacturer: Texas Instruments Win Source Part Number: 1108608-TLE2142CPG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 290μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 6.9mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108608-TLE2142CPG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.9MHZ Operational Amplifier IC - 687-TLE2142CPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.9MHZ Operational Amplifier IC
687-TLE2142CPG4
5.9MHZ Operational Amplifier IC 687-TLE2142CPG4
IC OPAMP GP 5.9MHZ 8DIP Product overview: TLE2142CPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.9MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CPG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 5.9MHZ 8DIP Product overview: TLE2142CPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.9MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1108608-TLE2142CPG4 687-TLE2142CPG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CPG4 5.9MHZ Operational Amplifier IC
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 6.9 milliamps
VOS 0.2900 millivolts
IBIAS 0.7000 µA
GBW 5.9 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127JG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details