Texas Instruments TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier TLE2142CP

Description
Dual Low-Noise High-Speed Precision Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Dual Low-Noise High-Speed Precision Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier - TLE2142CP - Texas Instruments
Dallas, TX, United States
TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier
TLE2142CP
TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier TLE2142CP
Dual Low-Noise High-Speed Precision Operational Amplifier 8-PDIP

Dual Low-Noise High-Speed Precision Operational Amplifier 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10464-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10464-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10464-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Op Amps - 6612025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6612025
Op Amps 6612025
OP Amp Dual GP 22V/44V 8-Pin PDIP

OP Amp Dual GP 22V/44V 8-Pin PDIP

Supplier's Site
Singapore, Singapore
Dual 5.8MHz 45V 22V Operational Amplifier IC
687-TLE2142CP
Dual 5.8MHz 45V 22V Operational Amplifier IC 687-TLE2142CP
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 22V Op, 8-PDIP Product overview: TLE2142CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CP can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.8MHz BW, 45V/µs SR, 22V Op, 8-PDIP Product overview: TLE2142CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CP - 032776-TLE2142CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CP
032776-TLE2142CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CP 032776-TLE2142CP
Manufacturer: Texas Instruments Win Source Part Number: 032776-TLE2142CP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 290μV Family Name: TLE2142 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 6.9mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Alternative Parts (Cross-Reference): MC34072P; MC34072AP; MXL1013CN8; MXL1013DN8+; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032776-TLE2142CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Family Name: TLE2142
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Alternative Parts (Cross-Reference): MC34072P; MC34072AP; MXL1013CN8; MXL1013DN8+;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear Amplifier IC - 16623747 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16623747
Linear Amplifier IC 16623747
OP AMP, DUAL LOW NOISE, 2142, PDIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.8MHZ; SLEW RATE:45V/µS; SUPPLY VOLTAGE RANGE:± 2V TO ± 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL LOW NOISE, 2142, PDIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.8MHZ; SLEW RATE:45V/µS; SUPPLY VOLTAGE RANGE:± 2V TO ± 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2142CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2142CP
Instrumentation, OP Amps, Buffer Amps TLE2142CP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Op Amp, Dual Low Noise, 2142, Pdip8; No. Of Amplifiers Texas Instruments - 33AH5050 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Low Noise, 2142, Pdip8; No. Of Amplifiers Texas Instruments
33AH5050
Op Amp, Dual Low Noise, 2142, Pdip8; No. Of Amplifiers Texas Instruments 33AH5050
OP AMP, DUAL LOW NOISE, 2142, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL LOW NOISE, 2142, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2142CP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2142CP
Instrumentation, OP Amps, Buffer Amps TLE2142CP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2142CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2142CP
Integrated Circuits (ICs) - Linear - Amplifiers TLE2142CP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2142CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2142CP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2142CP
Precision Amplifiers TLE2142CP
Precision Amplifiers Dual High Speed

Precision Amplifiers Dual High Speed

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2142CP 296-10464-5-ND 6612025 687-TLE2142CP 032776-TLE2142CP 16623747 TLE2142CP 33AH5050 TLE2142CP TLE2142CP TLE2142CP TLE2142CP
Product Name TLE2142 Dual Low-Noise High-Speed Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Dual 5.8MHz 45V 22V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142CP Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Op Amp, Dual Low Noise, 2142, Pdip8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 22 volts 4 to 44 volts 2 to 22 volts 4 volts 4 volts
VOS 1.9 millivolts 0.2900 millivolts 0.2900 millivolts 0.2900 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
2 suppliers
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329ADR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details