High Speed High Drive Precision Dual Operational Amplifier 8-SOIC
2-Ch Op Amp, 5.8MHz BW, 45V/µs SR, 50mA Out, 8-SOIC Product overview: TLE2142AMDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 50mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 50mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108607-TLE2142AMDRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 275μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Hi Spd Hi Drive Precision Dual OpAmp
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142AMDRG4 | 687-TLE2142AMDRG4 | 296-22050-2-ND | 1108607-TLE2142AMDRG4 | TLE2142AMDRG4 | TLE2142AMDRG4 | TLE2142AMDRG4 | TLE2142AMDRG4 | TLE2142AMDRG4 |
| Product Name | TLE2142AM High Speed High Drive Precision Dual Operational Amplifier | 5.8MHz 45V 50mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMDRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 44 volts | 4 volts | ||||
| VOS | 0.7500 millivolts | 0.2750 millivolts | 0.2750 millivolts | 0.2750 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |