The TLE2142AM is a dual operational amplifier in an 8-pin SOIC package measuring 4.9mm × 6mm, designed for operation over the military temperature range of −55°C to 125°C. It features a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, a short-circuit output current of 20mA, and a load capability of 10000pF. The device supports single or split supply operation from 4V to 44V.
High Speed High Drive Precision Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tube
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 125°C (TA)
Supplier Device Package: 8-SOIC
Product Status: Last Time Buy
Amplifier Type: General Purpose
Number of Circuits: 2
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Op Amp, 5.8MHz BW, 45V/µs SR, 50mA Out, 8-SOIC Product overview: TLE2142AMDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 50mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 50mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMDG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Hi Spd Hi Drive Precision Dual OpAmp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142AMDG4 | TLE2142AMDG4-ND | 687-TLE2142AMDG4 | TLE2142AMDG4 | TLE2142AMDG4 | 815-TLE2142AMDG4 | TLE2142AMDG4 | TLE2142AMDG4 | |
| Product Name | TLE2142AM High Speed High Drive Precision Dual Operational Amplifier | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 5.8MHz 45V 50mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 volts | 4 volts | |||||
| VOS | 0.7500 millivolts | 0.2750 millivolts | 0.2750 millivolts | ||||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |