Texas Instruments TLE2142AM High Speed High Drive Precision Dual Operational Amplifier TLE2142AMD

Description
High Speed High Drive Precision Dual Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Dual Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - TLE2142AMD - Texas Instruments
Dallas, TX, United States
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier
TLE2142AMD
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier TLE2142AMD
High Speed High Drive Precision Dual Operational Amplifier 8-SOIC -55 to 125

High Speed High Drive Precision Dual Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.8MHz 45V 50mA SOIC Operational Amplifier IC
687-TLE2142AMD
5.8MHz 45V 50mA SOIC Operational Amplifier IC 687-TLE2142AMD
2-Ch Op Amp, 5.8MHz BW, 45V/µs SR, 50mA Out, 8-SOIC Product overview: TLE2142AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 50mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 50mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMD can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 5.8MHz BW, 45V/µs SR, 50mA Out, 8-SOIC Product overview: TLE2142AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 50mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 50mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AMD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMD - 1269372-TLE2142AMD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMD
1269372-TLE2142AMD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMD 1269372-TLE2142AMD
Manufacturer: Texas Instruments Win Source Part Number: 1269372-TLE2142AMD Series: Excalibur Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 700nA Voltage - Input Offset: 275μV Family Name: TLE2142A Categories: Integrated Circuits (ICs) Operating Supply Current: 6.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 5.9MHz Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MC33172VDR2; MC33072AD; MC33072DG; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269372-TLE2142AMD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 700nA
Voltage - Input Offset: 275μV
Family Name: TLE2142A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 5.9MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MC33172VDR2; MC33072AD; MC33072DG;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1875-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1875-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1875-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2142AMD
Precision Amplifiers TLE2142AMD
Precision Amplifiers Dual High Speed

Precision Amplifiers Dual High Speed

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-TLE2142AMD - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-TLE2142AMD
IC OPAMP GP 2 CIRCUIT 8SOIC 815-TLE2142AMD
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2142AMD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2142AMD
Integrated Circuits (ICs) - Linear - Amplifiers TLE2142AMD
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2142AMD - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2142AMD
Instrumentation, OP Amps, Buffer Amps TLE2142AMD
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2142AMD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2142AMD
Instrumentation, OP Amps, Buffer Amps TLE2142AMD
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2142AMD 687-TLE2142AMD 1269372-TLE2142AMD 296-1875-5-ND TLE2142AMD 815-TLE2142AMD TLE2142AMD TLE2142AMD TLE2142AMD
Product Name TLE2142AM High Speed High Drive Precision Dual Operational Amplifier 5.8MHz 45V 50mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AMD Instrumentation, Op Amps, Buffer Amps Precision Amplifiers IC OPAMP GP 2 CIRCUIT 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 22 volts 4 volts 4 volts
VOS 0.7500 millivolts 0.2750 millivolts 0.2750 millivolts 0.2750 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
 - CLC404AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers