The TLE2142A is a dual operational amplifier featuring a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and low noise of 10.5nV/√Hz at 1kHz. It supports single or split supplies from 4V to 44V, delivers a minimum output current of 20mA, and can drive up to 10000pF. The device is available in an 8-pin SOIC package measuring 4.9mm × 6mm and is characterized for operation from −40°C to 85°C. It offers a maximum input offset voltage of 500μV at 25°C and includes fast settling time of 340ns to 0.1% with a 2kΩ/100pF load.
Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 043165-TLE2142AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 275μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
2-Ch GP Op Amp 5.8MHz 45V/µs 8-SOIC Product overview: TLE2142AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142AIDRG4 | 043165-TLE2142AIDRG4 | 687-TLE2142AIDRG4 |
| Product Name | TLE2142A Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AIDRG4 | 5.8MHz 45V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts |
| VOS | 1.5 millivolts | 0.2750 millivolts | |
| Quiescent Current (IQ) | 4400 microamps | ||
| CMRR | 85 dB |