Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 22V, 8-SOIC Product overview: TLE2142AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083581-TLE2142AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 275μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Excalibur Low-Noise Hi-Sp Precision Dual
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142AIDR | 296-48695-2-ND | 687-TLE2142AIDR | 083581-TLE2142AIDR | TLE2142AIDR | TLE2142AIDR | TLE2142AIDR | TLE2142AIDR | TLE2142AIDR |
| Product Name | TLE2142A Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 5.8MHz 45V 22V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142AIDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 4 volts | |||||
| VOS | 1.5 millivolts | 0.2750 millivolts | 0.2750 millivolts | 0.2750 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |