Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108604-TLE2142ACD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 275μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 6.9mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 6MHz BW, 45V/µs SR, 22V Op, 8-SOIC Product overview: TLE2142ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6MHz, 45V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142ACD can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 6MHZ, 45V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:6MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Dual High Speed
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142ACD | 1108604-TLE2142ACD | 296-10459-5-ND | 687-TLE2142ACD | TLE2142ACD | TLE2142ACD | 29AH7859 | TLE2142ACD | TLE2142ACD |
| Product Name | TLE2142A Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142ACD | Instrumentation, Op Amps, Buffer Amps | Dual 6MHz 45V 22V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual, 6Mhz, 45V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | 4 volts | 4 volts | ||||
| VOS | 1.5 millivolts | 0.2750 millivolts | 0.2750 millivolts | 0.2750 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |