Automotive Catalog Low-Noise High-Speed Precision Op Amps 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Automotive Op Amp: 5.8MHz, 45V/µs, 200µV Vos, 1ch, 8-SOIC Product overview: TLE2141QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141QDRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 980435-TLE2141QDRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Excalibur™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 5.9 MHz
Current - Input Bias: 700 nA
Voltage - Input Offset: 200 µV
Current - Supply: 3.5mA
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTLE2141QDRQ1,-
Base Product Number: TLE2141
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 44 V
Operational Amplifier, 1 Func, 1400uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers AC Low-Noise High- Speed Prec Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141QDRQ1 | 296-34902-2-ND | 687-TLE2141QDRQ1 | 980435-TLE2141QDRQ1 | TLE2141QDRQ1 | TLE2141QDRQ1 | TLE2141QDRQ1 | TLE2141QDRQ1 | TLE2141QDRQ1 |
| Product Name | TLE2141-Q1 Automotive Catalog Low-Noise High-Speed Precision Op Amps | Instrumentation, Op Amps, Buffer Amps | Automotive 5.8MHz 45V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 volts | ||||||
| VOS | 1.4 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 4600 microamps | ||||||||
| CMRR | 85 dB |