Texas Instruments TLE2141M High Speed High Drive Precision Operational Amplifier TLE2141MDRG4

Description
High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141M High Speed High Drive Precision Operational Amplifier - TLE2141MDRG4 - Texas Instruments
Dallas, TX, United States
TLE2141M High Speed High Drive Precision Operational Amplifier
TLE2141MDRG4
TLE2141M High Speed High Drive Precision Operational Amplifier TLE2141MDRG4
High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125

High Speed High Drive Precision Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLE2141MDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLE2141MDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLE2141MDRG4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDRG4 - 1108603-TLE2141MDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDRG4
1108603-TLE2141MDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDRG4 1108603-TLE2141MDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108603-TLE2141MDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 3.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108603-TLE2141MDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.8MHz 45V 22V SOIC Operational Amplifier IC
687-TLE2141MDRG4
5.8MHz 45V 22V SOIC Operational Amplifier IC 687-TLE2141MDRG4
High Speed Op Amp, 5.8MHz GBW, 45V/µs SR, 1-Ch, SOIC, 22V Product overview: TLE2141MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141MDRG4 can be used for catalog matching and distributor lookup.

High Speed Op Amp, 5.8MHz GBW, 45V/µs SR, 1-Ch, SOIC, 22V Product overview: TLE2141MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141MDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2141MDRG4
Precision Amplifiers TLE2141MDRG4
Precision Amplifiers Hi Spd Hi Drive Precision Op Amp

Precision Amplifiers Hi Spd Hi Drive Precision Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2141MDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2141MDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLE2141MDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2141MDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2141MDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2141MDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2141MDRG4
Instrumentation, OP Amps, Buffer Amps TLE2141MDRG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2141MDRG4 TLE2141MDRG4-ND 1108603-TLE2141MDRG4 687-TLE2141MDRG4 TLE2141MDRG4 TLE2141MDRG4 TLE2141MDRG4 TLE2141MDRG4
Product Name TLE2141M High Speed High Drive Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141MDRG4 5.8MHz 45V 22V SOIC Operational Amplifier IC Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
VOS 1.4 millivolts 0.2000 millivolts 0.2000 millivolts
GBW 5.8 MHz 5.9 MHz 5.9 MHz
Slew Rate 45 V/µs 45 V/µs 45 V/µs 45 V/µs 4.50E-5 V/µs 45 V/µs
Input Voltage Noise (Vn) 10.5 nV/rt.Hz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4 - 1050032-BUF06703PWRG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 1.7 milliamps
VOS 12 millivolts
View Details
2 suppliers
Linear Comparator IC - 692-AMC23C11DWVR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 27 volts
Operating Temperature -40 C (-40 F)
View Details
4 suppliers