Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC
Precision Op Amp, 5.8MHz GBW, 45V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2141IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 133569-TLE2141IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Lo-Noise Hi--Speed Precision Sngl Sply
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141IDR | 687-TLE2141IDR | 133569-TLE2141IDR | 296-46350-1-ND | TLE2141IDR | TLE2141IDR | TLE2141IDR | TLE2141IDR | TLE2141IDR |
| Product Name | TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier | 5.8MHz 45V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141IDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 44 volts | 4 volts | ||||
| VOS | 1.4 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |