The TLE2141 is a low noise, high-speed precision operational amplifier designed for single supply applications. It features a low input offset voltage of 500OºV maximum at 25°C and a high gain-bandwidth product of 5.9MHz. The amplifier exhibits a minimum slew rate of 27V/Oºs and a fast settling time of 340ns to 0.1% for a 10V step, making it suitable for fast actuator and positioning applications. It can operate with a supply voltage ranging from 4V to 44V and supports load capabilities of up to 10,000pF. The TLE2141 is characterized for operation from 0°C to 70°C and is available in various package options, including an 8-pin SOIC. Applications include industrial AC-DC converters, EV charging infrastructure, and fire alarm control panels.
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2141IDG4 |
| Product Name | TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 44 volts |
| VOS | 1.4 millivolts |
| Quiescent Current (IQ) | 4400 microamps |
| CMRR | 85 dB |