Texas Instruments TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier TLE2141CP

Description
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier - TLE2141CP - Texas Instruments
Dallas, TX, United States
TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier
TLE2141CP
TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier TLE2141CP
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-PDIP

Low Noise High-Speed Precision Single Supply Operational Amplifier 8-PDIP

Buy Now Datasheet
 - TLE2141CP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1400uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 1400uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10456-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10456-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10456-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
5.8MHz 45V Operational Amplifier IC
687-TLE2141CP
5.8MHz 45V Operational Amplifier IC 687-TLE2141CP
Precision Op Amp, 5.8MHz BW, 45V/µs SR, 1-Ch, 8-PDIP Product overview: TLE2141CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141CP can be used for catalog matching and distributor lookup.

Precision Op Amp, 5.8MHz BW, 45V/µs SR, 1-Ch, 8-PDIP Product overview: TLE2141CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CP - 1108600-TLE2141CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CP
1108600-TLE2141CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CP 1108600-TLE2141CP
Manufacturer: Texas Instruments Win Source Part Number: 1108600-TLE2141CP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 3.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108600-TLE2141CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2141CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2141CP
Integrated Circuits (ICs) - Linear - Amplifiers TLE2141CP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2141CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2141CP
Instrumentation, OP Amps, Buffer Amps TLE2141CP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLE2141CP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLE2141CP
Operational Amplifier/Comparator >> Operational Amplifier TLE2141CP
700nA Single 5.9MHz PDIP-8 Operational Amplifier ROHS

700nA Single 5.9MHz PDIP-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Op-Amp, 5.8Mhz, 45V/us, Dip-8; No. Of Amplifiers Texas Instruments - 28AH5426 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.8Mhz, 45V/us, Dip-8; No. Of Amplifiers Texas Instruments
28AH5426
Op-Amp, 5.8Mhz, 45V/us, Dip-8; No. Of Amplifiers Texas Instruments 28AH5426
OP-AMP, 5.8MHZ, 45V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:4V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 5.8MHZ, 45V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:4V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2141CP
Precision Amplifiers TLE2141CP
Precision Amplifiers Low Noise

Precision Amplifiers Low Noise

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2141CP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2141CP
Instrumentation, OP Amps, Buffer Amps TLE2141CP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2141CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2141CP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2141CP TLE2141CP 296-10456-5-ND 687-TLE2141CP 1108600-TLE2141CP TLE2141CP TLE2141CP TLE2141CP 28AH5426 TLE2141CP TLE2141CP TLE2141CP
Product Name TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps 5.8MHz 45V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Op-Amp, 5.8Mhz, 45V/us, Dip-8; No. Of Amplifiers Texas Instruments Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 22 volts 4 to 44 volts 4 volts 4 volts
VOS 1.4 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data