The TLE2141CDRG4 is a high-performance operational amplifier designed for precision applications. It features a low noise level of 10.5nV/,àöHz at 1kHz and a slew rate of 27V/Oºs, making it suitable for high-fidelity audio and fast actuator applications. The device operates with a supply voltage range of 4V to 44V, supporting both single and split supply configurations. It has a high gain-bandwidth product of 5.9MHz and a fast settling time of 340ns to 0.1% for a 10V step. The TLE2141CDRG4 is characterized for operation within a temperature range of -55°C to 125°C, making it suitable for a variety of industrial and military applications. Its output can drive capacitive loads up to 10,000pF, and it includes an input offset voltage null circuit for precision adjustments. This operational amplifier is available in an 8-pin SOIC package, facilitating integration into compact designs.
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 5.8MHz BW, 45V/µs SR, 1Ch, 8-SOIC Product overview: TLE2141CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108599-TLE2141CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Precision Amplifiers Lo-Noise Hi--Speed Precision Sngl Sply
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141CDRG4 | TLE2141CDRG4-ND | 687-TLE2141CDRG4 | 1108599-TLE2141CDRG4 | TLE2141CDRG4 | TLE2141CDRG4 | TLE2141CDRG4 | TLE2141CDRG4 |
| Product Name | TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 5.8MHz 45V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141CDRG4 | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 4 volts | ||||
| VOS | 1.4 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | |||||||
| CMRR | 85 dB |