High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269362-TLE2141AMJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2141AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141AMJGB can be used for catalog matching and distributor lookup.
HIGH SPEED HIGH DRIVE PRECISION
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141AMJGB | 1269362-TLE2141AMJGB | 687-TLE2141AMJGB | TLE2141AMJGB | TLE2141AMJGB | TLE2141AMJGB |
| Product Name | TLE2141AM High Speed High Drive Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AMJGB | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||
| Quiescent Current (IQ) | 4400 microamps | |||||
| GBW | 5.8 MHz | 5.9 MHz | 5.8 MHz | |||
| Slew Rate | 45 V/µs | 4.50E-5 V/µs | 45 V/µs | 45 V/µs | ||
| Input Voltage Noise (Vn) | 10.5 nV/rt.Hz |