Texas Instruments TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier TLE2141AIDRG4

Description
Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier - TLE2141AIDRG4 - Texas Instruments
Dallas, TX, United States
TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier
TLE2141AIDRG4
TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier TLE2141AIDRG4
Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC

Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AIDRG4 - 1108596-TLE2141AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AIDRG4
1108596-TLE2141AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AIDRG4 1108596-TLE2141AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108596-TLE2141AIDRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 175μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 3.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108596-TLE2141AIDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.8MHz Operational Amplifier IC
687-TLE2141AIDRG4
5.8MHz Operational Amplifier IC 687-TLE2141AIDRG4
IC OPAMP GP 5.8MHz 1CH 8SOIC Product overview: TLE2141AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141AIDRG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 5.8MHz 1CH 8SOIC Product overview: TLE2141AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLE2141AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLE2141AIDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLE2141AIDRG4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2141AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2141AIDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLE2141AIDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2141AIDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2141AIDRG4
Instrumentation, OP Amps, Buffer Amps TLE2141AIDRG4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AIDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2141AIDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2141AIDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2141AIDRG4 1108596-TLE2141AIDRG4 687-TLE2141AIDRG4 TLE2141AIDRG4-ND TLE2141AIDRG4 TLE2141AIDRG4 TLE2141AIDRG4
Product Name TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AIDRG4 5.8MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 22 volts 4 volts
VOS 1 millivolts 0.1750 millivolts 0.1750 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data