Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108595-TLE2141AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
5.8MHz Op Amp, 45V/µs Slew Rate, 1mV Vos, 85dB CMRR, 1-Ch, 22V, SOIC Product overview: TLE2141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141AIDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Excalibur Low-Noise High-Speed Precision
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141AIDR | 1108595-TLE2141AIDR | 296-46349-6-ND | 687-TLE2141AIDR | TLE2141AIDR | TLE2141AIDR | TLE2141AIDR | TLE2141AIDR | TLE2141AIDR |
| Product Name | TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AIDR | Instrumentation, Op Amps, Buffer Amps | 5.8MHz 45V 22V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | 4 volts | 44 volts | ||||
| VOS | 1 millivolts | 0.1750 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |