Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269361-TLE2141AID
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 700nA
Voltage - Input Offset: 175μV
Family Name: TLE2141A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 5.9MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MC34071AD; MC33071ADR2; MC34071ADR2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
Low-Noise Op Amp, 5.8MHz BW, 45V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2141AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Low Noise
OP AMP, HI SPEED, SMD, SOIC8, 2141; No. of Amplifiers:1 Amplifier; Bandwidth:5.8MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2141AID | 1269361-TLE2141AID | 296-10454-5-ND | 687-TLE2141AID | TLE2141AID | TLE2141AID | 26AJ9943 | TLE2141AID | TLE2141AID | 815-TLE2141AID |
| Product Name | TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141AID | Instrumentation, Op Amps, Buffer Amps | 5.8MHz 45V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op Amp, Hi Speed, Smd, Soic8, 2141; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 2 to 22 volts | 4 volts | ||||||
| VOS | 1 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||||||
| Quiescent Current (IQ) | 4400 microamps | |||||||||
| CMRR | 85 dB |